Manufacturer: Bourns Inc.
Win Source Part Number: 806281-TBU-CA040-200
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Number of Circuits: 1
Technology: Internal Switch
Voltage - Working: 200V
Voltage - Clamping: 400V
Supplier Device Package: SMD
Manufacturer Package: SMD 6.50mm x 4.00mm
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TBU-CA040
SURGE SUPP TBU 200MA 400VIMP SMD
SURGE SUPP TBU 200MA 400VIMP SMD
SURGE SUPP TBU 200MA 400VIMP SMD
SURGE SUPP TBU 200MA 400VIMP SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 806281-TBU-CA040-200-WH | TBU-CA040-200-WHTR-ND | TBU-CA040-200-WH |
| Product Name | Surge Suppression ICs - TBU-CA040-200-WH | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Mounting | PCB |