Bourns, Inc. Electronic Wholesale - TBU-CA040-100-WH TBU-CA040-100-WH

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1264354-TBU-CA040-10 0-WH Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Internal Switch Voltage - Working: 200V Voltage - Clamping: 400V Categories: Circuit Protection Supplier Device Package: SMD Manufacturer Homepage: www.bourns.com Manufacturer Package: SMD 6.50mm x 4.00mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: TBU-CA040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1264354-TBU-CA040-10 0-WH Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Internal Switch Voltage - Working: 200V Voltage - Clamping: 400V Categories: Circuit Protection Supplier Device Package: SMD Manufacturer Homepage: www.bourns.com Manufacturer Package: SMD 6.50mm x 4.00mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: TBU-CA040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TBU-CA040-100-WH - 1264354-TBU-CA040-100-WH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TBU-CA040-100-WH
1264354-TBU-CA040-100-WH
Electronic Wholesale - TBU-CA040-100-WH 1264354-TBU-CA040-100-WH
Manufacturer: Bourns Inc. Win Source Part Number: 1264354-TBU-CA040-10 0-WH Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Internal Switch Voltage - Working: 200V Voltage - Clamping: 400V Categories: Circuit Protection Supplier Device Package: SMD Manufacturer Homepage: www.bourns.com Manufacturer Package: SMD 6.50mm x 4.00mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: TBU-CA040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1264354-TBU-CA040-100-WH
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Internal Switch
Voltage - Working: 200V
Voltage - Clamping: 400V
Categories: Circuit Protection
Supplier Device Package: SMD
Manufacturer Homepage: www.bourns.com
Manufacturer Package: SMD 6.50mm x 4.00mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TBU-CA040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1264354-TBU-CA040-100-WH
Product Name Electronic Wholesale - TBU-CA040-100-WH
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD protection device - PESD3V3L1BLFZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD972-S1 SOD972-S1
Standards and Certifications RoHS
View Details
4800W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-4800W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details