SURGE SUPP TBU 50MA 400VIMP SMD
SURGE SUPP TBU 50MA 400VIMP SMD
SURGE SUPP TBU 50MA 400VIMP SMD
Win Source Part Number: 1098091-TBU-CA040-05
Category: Circuit Protection>Surge Suppression ICs
Series: TBU®
Package: Tape & Reel
Applications: General Purpose
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 200V
Voltage - Clamping: 400V
Package / Case: SMD 6.50mm x 4.00mm
Supplier Device Package: SMD
Alternative Parts (Cross-Reference): TBU-CA040-050-WHTBU-
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: TBUCA040050WH,TBU-CA
Base Product Number: TBU-CA040
SURGE SUPP TBU 50MA 400VIMP SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TBU-CA040-050-WHDKR-ND | 1098091-TBU-CA040-050-WH | TBU-CA040-050-WH |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |