SURGE SUPP TBU 300MA 250VIMP SMD
SURGE SUPP TBU 300MA 250VIMP SMD
SURGE SUPP TBU 300MA 250VIMP SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1264353-TBU-CA025-30
Series: TBU
Packaging: Reel - TR
Package: SMD 6.50mm x 4.00mm
Applications: General
Number of Circuits: 1
Mounting: SMD
Technology: Internal Switch
Voltage - Working: 100V
Voltage - Clamping: 250V
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SURGE SUPP TBU 300MA 250VIMP SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | TBU-CA025-300-WHCT-ND | 1264353-TBU-CA025-300-WH | TBU-CA025-300-WH |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TBU-CA025-300-WH | Circuit Protection - Surge Suppression ICs |
| Application | General Purpose |