Bourns, Inc. Surge Suppression ICs TBU-CA025-200-WH

Description
SURGE SUPP TBU 200MA 250VIMP SMD
Request a Quote Datasheet
Description
SURGE SUPP TBU 200MA 250VIMP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - TBU-CA025-200-WHCT-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA025-200-WHCT-ND
Surge Suppression ICs TBU-CA025-200-WHCT-ND
SURGE SUPP TBU 200MA 250VIMP SMD

SURGE SUPP TBU 200MA 250VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA025-200-WHDKR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA025-200-WHDKR-ND
Surge Suppression ICs TBU-CA025-200-WHDKR-ND
SURGE SUPP TBU 200MA 250VIMP SMD

SURGE SUPP TBU 200MA 250VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA025-200-WHTR-ND - DigiKey
Thief River Falls, MN, United States
Surge Suppression ICs
TBU-CA025-200-WHTR-ND
Surge Suppression ICs TBU-CA025-200-WHTR-ND
SURGE SUPP TBU 200MA 250VIMP SMD

SURGE SUPP TBU 200MA 250VIMP SMD

Buy Now Datasheet
Surge Suppression ICs - TBU-CA025-200-WH - 1264352-TBU-CA025-200-WH - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - TBU-CA025-200-WH
1264352-TBU-CA025-200-WH
Surge Suppression ICs - TBU-CA025-200-WH 1264352-TBU-CA025-200-WH
Manufacturer: Bourns Inc. Win Source Part Number: 1264352-TBU-CA025-20 0-WH Series: TBU Packaging: Reel - TR Package: SMD 6.50mm x 4.00mm Applications: General Number of Circuits: 1 Mounting: SMD Technology: Internal Switch Voltage - Working: 100V Voltage - Clamping: 250V Family Name: TBU-CA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: SMD Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1264352-TBU-CA025-200-WH
Series: TBU
Packaging: Reel - TR
Package: SMD 6.50mm x 4.00mm
Applications: General
Number of Circuits: 1
Mounting: SMD
Technology: Internal Switch
Voltage - Working: 100V
Voltage - Clamping: 250V
Family Name: TBU-CA
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: SMD
Introduction Date: July 16, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Surge Suppression ICs - TBU-CA025-200-WH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Surge Suppression ICs
TBU-CA025-200-WH
Circuit Protection - Surge Suppression ICs TBU-CA025-200-WH
SURGE SUPP TBU 200MA 250VIMP SMD

SURGE SUPP TBU 200MA 250VIMP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Surge Suppressors Surge Suppressors Dataline and DC Signal Surge Suppressors
Product Number TBU-CA025-200-WHCT-ND 1264352-TBU-CA025-200-WH TBU-CA025-200-WH
Product Name Surge Suppression ICs Surge Suppression ICs - TBU-CA025-200-WH Circuit Protection - Surge Suppression ICs
Application General Purpose
Unlock Full Specs
to access all available technical data