Single bi-directional TBU 250V 100mA
Single bi-directional TBU 250V 100mA
Single bi-directional TBU 250V 100mA
HIGH-SPEED PROTECTOR IC, 100VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:100VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes
HIGH-SPEED PROTECTOR IC, 100VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:100VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7173458 | 7173458P | 83R7160 |
| Product Name | TVS Diodes | TVS Diodes | High-Speed Protector Ic, 100Vac, Smd; Suppressor Type Bourns |
| Configuration | Single | Single | |
| Direction | Bidirectional | Bidirectional | |
| RoHS Compliant | RoHS | RoHS | RoHS |