Bourns, Inc. Gas Discharge Tube Arresters (GDT) - ST-0800-BLT-STD ST-0800-BLT-STD

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897795-ST-0800-BLT-S TD Series: Sparctube™ ST-0800 Features: Gas Discharge Tube 800 V - ±12% 2 Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: ST-0800 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: -ST-0800-BLT-STDCT, ST-0800-BLT-STDTR, -ST-0800-BLT-STDTR, ST-0800-BLT-STDCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897795-ST-0800-BLT-S TD Series: Sparctube™ ST-0800 Features: Gas Discharge Tube 800 V - ±12% 2 Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: ST-0800 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: -ST-0800-BLT-STDCT, ST-0800-BLT-STDTR, -ST-0800-BLT-STDTR, ST-0800-BLT-STDCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - ST-0800-BLT-STD - 897795-ST-0800-BLT-STD - Win Source Electronics
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - ST-0800-BLT-STD
897795-ST-0800-BLT-STD
Gas Discharge Tube Arresters (GDT) - ST-0800-BLT-STD 897795-ST-0800-BLT-STD
Manufacturer: Bourns Inc. Win Source Part Number: 897795-ST-0800-BLT-S TD Series: Sparctube™ ST-0800 Features: Gas Discharge Tube 800 V - ±12% 2 Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: ST-0800 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: -ST-0800-BLT-STDCT, ST-0800-BLT-STDTR, -ST-0800-BLT-STDTR, ST-0800-BLT-STDCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897795-ST-0800-BLT-STD
Series: Sparctube™ ST-0800
Features: Gas Discharge Tube 800 V - ±12% 2 Pole Through Hole
Package: Reel - TR
Package: Axial Cylinder
Mounting: Through Hole
Part Status: Obsolete
Family Name: ST-0800
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: -ST-0800-BLT-STDCT, ST-0800-BLT-STDTR, -ST-0800-BLT-STDTR, ST-0800-BLT-STDCT

Buy Now Datasheet
Gas Discharge Tube, 800V, Axial; Product Range Bourns - 54W0128 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 800V, Axial; Product Range Bourns
54W0128
Gas Discharge Tube, 800V, Axial; Product Range Bourns 54W0128
GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:Sparctube ST-0800 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:-; Impulse Sparkover Voltage:- RoHS Compliant: Yes

GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:Sparctube ST-0800 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:-; Impulse Sparkover Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 897795-ST-0800-BLT-STD 54W0128
Product Name Gas Discharge Tube Arresters (GDT) - ST-0800-BLT-STD Gas Discharge Tube, 800V, Axial; Product Range Bourns
Package Type Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469897 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3409.31.0001-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 20000 amps
View Details
3YO6-Series Three Electrode Gas Tube Arrester - 3Y06-90A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details