Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) ST-0750-BLT-STD

Description
Win Source Part Number: 1301896-ST-0750-BLT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0750 Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0750 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1301896-ST-0750-BLT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0750 Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0750 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301896-ST-0750-BLT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301896-ST-0750-BLT-STD
Win Source Part Number: 1301896-ST-0750-BLT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0750 Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±12% Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0750 Product Status: Obsolete

Win Source Part Number: 1301896-ST-0750-BLT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Sparctube™ ST-0750
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±12%
Voltage - DC Spark Over (Nom): 750 V
Number of Poles: 2
Fail Short: No
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: ST-0750
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301896-ST-0750-BLT-STD
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-23-B-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-3402.41.0038-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details