Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) ST-0750-BBT-STD

Description
Win Source Part Number: 1301895-ST-0750-BBT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0750 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±12% Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Package / Case: Axial Cylinder, Radial SMT Bend ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0750 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1301895-ST-0750-BBT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0750 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±12% Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Package / Case: Axial Cylinder, Radial SMT Bend ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0750 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301895-ST-0750-BBT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301895-ST-0750-BBT-STD
Win Source Part Number: 1301895-ST-0750-BBT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0750 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±12% Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Package / Case: Axial Cylinder, Radial SMT Bend ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0750 Product Status: Obsolete

Win Source Part Number: 1301895-ST-0750-BBT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Sparctube™ ST-0750
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±12%
Voltage - DC Spark Over (Nom): 750 V
Number of Poles: 2
Fail Short: No
Package / Case: Axial Cylinder, Radial SMT Bend
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: ST-0750
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301895-ST-0750-BBT-STD
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details