Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) ST-0350-BBT-STD

Description
Win Source Part Number: 1301904-ST-0350-BBT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0350 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±12% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 2 Fail Short: No Package / Case: Axial Cylinder, Radial SMT Bend ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1301904-ST-0350-BBT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0350 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±12% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 2 Fail Short: No Package / Case: Axial Cylinder, Radial SMT Bend ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301904-ST-0350-BBT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301904-ST-0350-BBT-STD
Win Source Part Number: 1301904-ST-0350-BBT- STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Sparctube™ ST-0350 Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±12% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 2 Fail Short: No Package / Case: Axial Cylinder, Radial SMT Bend ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: ST-0350 Product Status: Obsolete

Win Source Part Number: 1301904-ST-0350-BBT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Sparctube™ ST-0350
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±12%
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 2
Fail Short: No
Package / Case: Axial Cylinder, Radial SMT Bend
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: ST-0350
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301904-ST-0350-BBT-STD
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-76161-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
2 suppliers
Voltage Suppression Gas Discharge Tube - 22649156 - Richardson RFPD
Specs
Rated Voltage 875 volts
Rated Current 2.00E7 amps
View Details