Bourns, Inc. Fixed Inductors SRU8045A-4R7Y

Description
4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8045A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8045A-4R7YTR-ND
Fixed Inductors SRU8045A-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD

4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU8045A-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8045A-4R7YDKR-ND
Fixed Inductors SRU8045A-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD

4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU8045A-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8045A-4R7YCT-ND
Fixed Inductors SRU8045A-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD

4.7µH Shielded Wirewound Inductor 4.6A 27.5mOhm Max 4-SMD

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, 4.6A, 30%; Inductance Bourns - 96Y9770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 4.6A, 30%; Inductance Bourns
96Y9770
Inductor, Aec-Q200, 4.7Uh, 4.6A, 30%; Inductance Bourns 96Y9770
INDUCTOR, AEC-Q200, 4.7UH, 4.6A, 30%; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:SRU8045A Series; DC Resistance Max:0.0275ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, 4.6A, 30%; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:SRU8045A Series; DC Resistance Max:0.0275ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU8045A-4R7YTR-ND 96Y9770
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 4.6A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers