Bourns, Inc. Fixed Inductors SRU8045A-470Y

Description
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8045A-470YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8045A-470YCT-ND
Fixed Inductors SRU8045A-470YCT-ND
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD

47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU8045A-470YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8045A-470YTR-ND
Fixed Inductors SRU8045A-470YTR-ND
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD

47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU8045A-470YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8045A-470YDKR-ND
Fixed Inductors SRU8045A-470YDKR-ND
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD

47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD

Buy Now Datasheet
SMD 47UH 1.45A 270MOHM Inductor and Choke - 71-SRU8045A-470Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.45A 270MOHM Inductor and Choke
71-SRU8045A-470Y
SMD 47UH 1.45A 270MOHM Inductor and Choke 71-SRU8045A-470Y
FIXED IND 47UH 1.45A 270MOHM SMD Product overview: SRU8045A-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.45A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.45A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8045A-470Y can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.45A 270MOHM SMD Product overview: SRU8045A-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.45A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.45A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8045A-470Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272972-SRU8045A-470Y
Inductors, Coils, Chokes - Fixed Inductors 1272972-SRU8045A-470Y
Win Source Part Number: 1272972-SRU8045A-470 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8045A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 6MHz Package / Case: 4-SMD DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8045A-470YTR,SRU8 045A-470YCT,SRU8045A -470YDKR Base Product Number: SRU8045A Current - Saturation (Isat): 1.4A

Win Source Part Number: 1272972-SRU8045A-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8045A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: 4-SMD
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8045A-470YTR,SRU8045A-470YCT,SRU8045A-470YDKR
Base Product Number: SRU8045A
Current - Saturation (Isat): 1.4A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU8045A-470YCT-ND 71-SRU8045A-470Y 1272972-SRU8045A-470Y
Product Name Fixed Inductors SMD 47UH 1.45A 270MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
High Frequency & RF Inductors - 5-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
3 suppliers
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details