FIXED IND 3.5UH 5A 25 MOHM SMD Product overview: SRU8045A-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 5A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8045A-3R5Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1272974-SRU8045A-3R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8045A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.5 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 45MHz
Package / Case: 4-SMD
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8045A-3R5YDKR,SRU
Base Product Number: SRU8045A
Current - Saturation (Isat): 5A
3.5µH Shielded Wirewound Inductor 5A 25mOhm Max 4-SMD
3.5µH Shielded Wirewound Inductor 5A 25mOhm Max 4-SMD
3.5µH Shielded Wirewound Inductor 5A 25mOhm Max 4-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU8045A-3R5Y | 1272974-SRU8045A-3R5Y | SRU8045A-3R5YCT-ND |
| Product Name | SMD 3.5UH 5A 25 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 3.5 microH | 3.5 microH |