Bourns, Inc. SMD 4.7UH 4.6A 17 MOHM Inductor and Choke SRU8043-4R7Y

Description
FIXED IND 4.7UH 4.6A 17 MOHM SMD Product overview: SRU8043-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4.6A 17 MOHM SMD Product overview: SRU8043-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 4.6A 17 MOHM Inductor and Choke - 71-SRU8043-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.6A 17 MOHM Inductor and Choke
71-SRU8043-4R7Y
SMD 4.7UH 4.6A 17 MOHM Inductor and Choke 71-SRU8043-4R7Y
FIXED IND 4.7UH 4.6A 17 MOHM SMD Product overview: SRU8043-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.6A 17 MOHM SMD Product overview: SRU8043-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.6A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.6A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU8043-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8043-4R7YCT-ND
Fixed Inductors SRU8043-4R7YCT-ND
4.7µH Shielded Inductor 4.6A 17mOhm Nonstandard

4.7µH Shielded Inductor 4.6A 17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8043-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8043-4R7YDKR-ND
Fixed Inductors SRU8043-4R7YDKR-ND
4.7µH Shielded Inductor 4.6A 17mOhm Nonstandard

4.7µH Shielded Inductor 4.6A 17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8043-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8043-4R7YTR-ND
Fixed Inductors SRU8043-4R7YTR-ND
4.7µH Shielded Inductor 4.6A 17mOhm Nonstandard

4.7µH Shielded Inductor 4.6A 17mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU8043-4R7Y
897572-SRU8043-4R7Y
Fixed Inductors - SRU8043-4R7Y 897572-SRU8043-4R7Y
Manufacturer: Bourns Inc. Win Source Part Number: 897572-SRU8043-4R7Y Series: SRU8043 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Shielded Wirewound Inductor 4.6 A 17mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU8043 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRU8043-4R7Y-ND, SRU8043-4R7YTR, SRU80434R7Y, SRU8043-4R7YDKR, SRU8043-4R7YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897572-SRU8043-4R7Y
Series: SRU8043
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Shielded Wirewound Inductor 4.6 A 17mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU8043
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU8043-4R7Y-ND, SRU8043-4R7YTR, SRU80434R7Y, SRU8043-4R7YDKR, SRU8043-4R7YCT

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 3.6A, Smd; Inductance Bourns - 09J3076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 3.6A, Smd; Inductance Bourns
09J3076
Inductor, Shielded, 4.7Uh, 3.6A, Smd; Inductance Bourns 09J3076
INDUCTOR, SHIELDED, 4.7UH, 3.6A, SMD; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:SRU8043 Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 3.6A, SMD; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:SRU8043 Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU8043-4R7Y SRU8043-4R7YCT-ND 897572-SRU8043-4R7Y 09J3076
Product Name SMD 4.7UH 4.6A 17 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRU8043-4R7Y Inductor, Shielded, 4.7Uh, 3.6A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details