Bourns, Inc. Fixed Inductors SRU8043-470Y

Description
47µH Shielded Inductor 1.5A 120mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.5A 120mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU8043-470YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-470YCT-ND
Fixed Inductors 118-SRU8043-470YCT-ND
47µH Shielded Inductor 1.5A 120mOhm Nonstandard

47µH Shielded Inductor 1.5A 120mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU8043-470YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-470YTR-ND
Fixed Inductors 118-SRU8043-470YTR-ND
47µH Shielded Inductor 1.5A 120mOhm Nonstandard

47µH Shielded Inductor 1.5A 120mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU8043-470YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-470YDKR-ND
Fixed Inductors 118-SRU8043-470YDKR-ND
FIXED IND 47UH 1.5A 120 MOHM SMD

FIXED IND 47UH 1.5A 120 MOHM SMD

Buy Now Datasheet
SMD 47UH 1.5A 120 MOHM Inductor and Choke - 71-SRU8043-470Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.5A 120 MOHM Inductor and Choke
71-SRU8043-470Y
SMD 47UH 1.5A 120 MOHM Inductor and Choke 71-SRU8043-470Y
FIXED IND 47UH 1.5A 120 MOHM SMD Product overview: SRU8043-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-470Y can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.5A 120 MOHM SMD Product overview: SRU8043-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-470Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU8043-470Y
897571-SRU8043-470Y
Fixed Inductors - SRU8043-470Y 897571-SRU8043-470Y
Manufacturer: Bourns Inc. Win Source Part Number: 897571-SRU8043-470Y Series: SRU8043 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Shielded Wirewound Inductor 1.5 A 120mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU8043 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRU8043-470YCT, -SRU8043-470YCT, SRU8043-470YTR, -SRU8043-470YTR, -SRU8043-470Y, SRU8043470Y

Manufacturer: Bourns Inc.
Win Source Part Number: 897571-SRU8043-470Y
Series: SRU8043
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Shielded Wirewound Inductor 1.5 A 120mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU8043
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU8043-470YCT, -SRU8043-470YCT, SRU8043-470YTR, -SRU8043-470YTR, -SRU8043-470Y, SRU8043470Y

Buy Now Datasheet
Inductor, Shielded, 47Uh, 1.2A, Smd; Inductance Bourns - 09J3077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.2A, Smd; Inductance Bourns
09J3077
Inductor, Shielded, 47Uh, 1.2A, Smd; Inductance Bourns 09J3077
INDUCTOR, SHIELDED, 47UH, 1.2A, SMD; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRU8043 Series; Power Inductor Case:8mm x 8mm x 4.3mm; Inductor Type:Power RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.2A, SMD; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRU8043 Series; Power Inductor Case:8mm x 8mm x 4.3mm; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site
Power Inductor, 47Uh, 1.5A, Shielded; Inductance Bourns - 99AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, 1.5A, Shielded; Inductance Bourns
99AC4442
Power Inductor, 47Uh, 1.5A, Shielded; Inductance Bourns 99AC4442
POWER INDUCTOR, 47UH, 1.5A, SHIELDED; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRU8043 Series; Power Inductor Case:8mm x 8mm x 4.3mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 47UH, 1.5A, SHIELDED; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRU8043 Series; Power Inductor Case:8mm x 8mm x 4.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.2A, Smd, Full Reel; Inductance Bourns - 02J3331 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.2A, Smd, Full Reel; Inductance Bourns
02J3331
Inductor, Shielded, 47Uh, 1.2A, Smd, Full Reel; Inductance Bourns 02J3331
INDUCTOR, SHIELDED, 47UH, 1.2A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRU8043 Series; DC Resistance Max:0.12ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.2A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRU8043 Series; DC Resistance Max:0.12ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRU8043-470Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU8043-470Y
Fixed Inductors SRU8043-470Y
FIXED IND 47UH 1.5A 120 MOHM SMD

FIXED IND 47UH 1.5A 120 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU8043-470YCT-ND 71-SRU8043-470Y 897571-SRU8043-470Y 09J3077 02J3331 SRU8043-470Y
Product Name Fixed Inductors SMD 47UH 1.5A 120 MOHM Inductor and Choke Fixed Inductors - SRU8043-470Y Inductor, Shielded, 47Uh, 1.2A, Smd; Inductance Bourns Inductor, Shielded, 47Uh, 1.2A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details