Bourns, Inc. SMD 18UH 2.3A 62 MOHM Inductor and Choke SRU8043-180Y

Description
FIXED IND 18UH 2.3A 62 MOHM SMD Product overview: SRU8043-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.3A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-180Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 2.3A 62 MOHM SMD Product overview: SRU8043-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.3A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-180Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 2.3A 62 MOHM Inductor and Choke - 71-SRU8043-180Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2.3A 62 MOHM Inductor and Choke
71-SRU8043-180Y
SMD 18UH 2.3A 62 MOHM Inductor and Choke 71-SRU8043-180Y
FIXED IND 18UH 2.3A 62 MOHM SMD Product overview: SRU8043-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.3A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-180Y can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2.3A 62 MOHM SMD Product overview: SRU8043-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.3A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-180Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU8043-180Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8043-180Y-ND
Fixed Inductors SRU8043-180Y-ND
18µH Shielded Wirewound Inductor 2.3A 62mOhm Nonstandard

18µH Shielded Wirewound Inductor 2.3A 62mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272978-SRU8043-180Y
Inductors, Coils, Chokes - Fixed Inductors 1272978-SRU8043-180Y
Win Source Part Number: 1272978-SRU8043-180Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8043 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU8043 Current - Saturation (Isat): 1.7A

Win Source Part Number: 1272978-SRU8043-180Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8043
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.181" (4.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 62mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU8043
Current - Saturation (Isat): 1.7A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU8043-180Y SRU8043-180Y-ND 1272978-SRU8043-180Y
Product Name SMD 18UH 2.3A 62 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details