Bourns SRU8043-100Y Power Inductor
FIXED IND 10UH 3.5A 30 MOHM SMD Product overview: SRU8043-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-100Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897567-SRU8043-100Y
Series: SRU8043
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 3.5 A 30mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU8043
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRU8043-100Y, SRU8043-100YDKR, SRU8043-100YCT, SRU8043100Y, -SRU8043-100YCT, SRU8043-100YTR, -SRU8043-100YTR
10µH Shielded Inductor 3.5A 30mOhm Nonstandard
10µH Shielded Inductor 3.5A 30mOhm Nonstandard
10µH Shielded Inductor 3.5A 30mOhm Nonstandard
INDUCTOR, SHIELDED, 10UH, 2.7A, SMD; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 3.5A, 30%; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
CHOKE, SHIELDED, 10UH, POWER; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466183 | 71-SRU8043-100Y | 897567-SRU8043-100Y | SRU8043-100YTR-ND | 09J3069 | 02J3323 | 50M5082 |
| Product Name | Surface Mount Inductors | SMD 10UH 3.5A 30 MOHM Inductor and Choke | Fixed Inductors - SRU8043-100Y | Fixed Inductors | Inductor, Shielded, 10Uh, 2.7A, Smd; Inductance Bourns | Inductor, Shielded, 10Uh, 3.5A, 30%; Inductance Bourns | Choke, Shielded, 10Uh, Power; Inductance Bourns |
| Application | Power Choke | RF Choke | |||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 3500 milliamps | 2700 milliamps | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0804 |