Bourns, Inc. Fixed Inductors SRU8028A-4R7Y

Description
4.7µH Shielded Wirewound Inductor 3.7A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.7A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8028A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-4R7YTR-ND
Fixed Inductors SRU8028A-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 3.7A 26mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.7A 26mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272981-SRU8028A-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1272981-SRU8028A-4R7Y
Win Source Part Number: 1272981-SRU8028A-4R7 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8028A-4R7Y,SRU802 8A-4R7YTR,SRU8028A-4 R7YDKR,SRU8028A-4R7Y CT Base Product Number: SRU8028A Current - Saturation (Isat): 3.2A

Win Source Part Number: 1272981-SRU8028A-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 26mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8028A-4R7Y,SRU8028A-4R7YTR,SRU8028A-4R7YDKR,SRU8028A-4R7YCT
Base Product Number: SRU8028A
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
SMD 4.7UH 3.7A 26 MOHM Inductor and Choke - 71-SRU8028A-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.7A 26 MOHM Inductor and Choke
71-SRU8028A-4R7Y
SMD 4.7UH 3.7A 26 MOHM Inductor and Choke 71-SRU8028A-4R7Y
FIXED IND 4.7UH 3.7A 26 MOHM SMD Product overview: SRU8028A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.7A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.7A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028A-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.7A 26 MOHM SMD Product overview: SRU8028A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.7A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.7A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028A-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU8028A-4R7YTR-ND 1272981-SRU8028A-4R7Y 71-SRU8028A-4R7Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 3.7A 26 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details