Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU8028A-330Y

Description
Win Source Part Number: 1272982-SRU8028A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 185mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8028A-330YDKR,SRU 8028A-330YCT,SRU8028 A-330Y,SRU8028A-330Y TR Base Product Number: SRU8028A Current - Saturation (Isat): 1.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1272982-SRU8028A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 185mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8028A-330YDKR,SRU 8028A-330YCT,SRU8028 A-330Y,SRU8028A-330Y TR Base Product Number: SRU8028A Current - Saturation (Isat): 1.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272982-SRU8028A-330Y
Inductors, Coils, Chokes - Fixed Inductors 1272982-SRU8028A-330Y
Win Source Part Number: 1272982-SRU8028A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 185mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8028A-330YDKR,SRU 8028A-330YCT,SRU8028 A-330Y,SRU8028A-330Y TR Base Product Number: SRU8028A Current - Saturation (Isat): 1.1A

Win Source Part Number: 1272982-SRU8028A-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 185mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8028A-330YDKR,SRU8028A-330YCT,SRU8028A-330Y,SRU8028A-330YTR
Base Product Number: SRU8028A
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Fixed Inductors - SRU8028A-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-330YTR-ND
Fixed Inductors SRU8028A-330YTR-ND
33µH Shielded Wirewound Inductor 1.3A 185mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.3A 185mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.3A 185 MOHM Inductor and Choke - 71-SRU8028A-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.3A 185 MOHM Inductor and Choke
71-SRU8028A-330Y
SMD 33UH 1.3A 185 MOHM Inductor and Choke 71-SRU8028A-330Y
FIXED IND 33UH 1.3A 185 MOHM SMD Product overview: SRU8028A-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.3A, 185 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.3A, 185 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028A-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.3A 185 MOHM SMD Product overview: SRU8028A-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.3A, 185 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.3A, 185 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028A-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272982-SRU8028A-330Y SRU8028A-330YTR-ND 71-SRU8028A-330Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 1.3A 185 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 7-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0095 microH
View Details
2 suppliers
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details