Bourns, Inc. Fixed Inductors SRU8028A-150Y

Description
15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8028A-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-150YDKR-ND
Fixed Inductors SRU8028A-150YDKR-ND
15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028A-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-150YTR-ND
Fixed Inductors SRU8028A-150YTR-ND
15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028A-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028A-150YCT-ND
Fixed Inductors SRU8028A-150YCT-ND
15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2A 85mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 15 H, 30%, Shielded, 0.085 Ohm, 2 A Rohs Compliant Bourns - 87X9593 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 15 H, 30%, Shielded, 0.085 Ohm, 2 A Rohs Compliant Bourns
87X9593
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 15 H, 30%, Shielded, 0.085 Ohm, 2 A Rohs Compliant Bourns 87X9593
Surface Mount Power Inductor, AEC-Q200 SRU8028A Series, 15 H, 30%, Shielded, 0.085 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRU8028A Series, 15 H, 30%, Shielded, 0.085 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU8028A-150YDKR-ND 87X9593
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 15 H, 30%, Shielded, 0.085 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data