Bourns, Inc. Fixed Inductors SRU8028-680Y

Description
68µH Shielded Wirewound Inductor 850mA 317mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 850mA 317mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8028-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-680YTR-ND
Fixed Inductors SRU8028-680YTR-ND
68µH Shielded Wirewound Inductor 850mA 317mOhm Nonstandard

68µH Shielded Wirewound Inductor 850mA 317mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU8028-680YTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers