Bourns, Inc. 3.3UH 3.6A 17.5MOHM Inductor and Choke SRU8028-3R3Y

Description
FIXED IND 3.3UH 3.6A 17.5MOHM SM Product overview: SRU8028-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.6A, 17.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.6A, 17.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 3.6A 17.5MOHM SM Product overview: SRU8028-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.6A, 17.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.6A, 17.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 3.6A 17.5MOHM Inductor and Choke - 71-SRU8028-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.6A 17.5MOHM Inductor and Choke
71-SRU8028-3R3Y
3.3UH 3.6A 17.5MOHM Inductor and Choke 71-SRU8028-3R3Y
FIXED IND 3.3UH 3.6A 17.5MOHM SM Product overview: SRU8028-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.6A, 17.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.6A, 17.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.6A 17.5MOHM SM Product overview: SRU8028-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.6A, 17.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.6A, 17.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU8028-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-3R3YTR-ND
Fixed Inductors SRU8028-3R3YTR-ND
3.3µH Shielded Wirewound Inductor 3.6A 17.5mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 3.6A 17.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-3R3YDKR-ND
Fixed Inductors SRU8028-3R3YDKR-ND
3.3µH Shielded Wirewound Inductor 3.6A 17.5mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 3.6A 17.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-3R3YCT-ND
Fixed Inductors SRU8028-3R3YCT-ND
3.3µH Shielded Wirewound Inductor 3.6A 17.5mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 3.6A 17.5mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, 3.6A, Shielded; Inductance Bourns - 57AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, 3.6A, Shielded; Inductance Bourns
57AC3549
Power Inductor, 3.3Uh, 3.6A, Shielded; Inductance Bourns 57AC3549
POWER INDUCTOR, 3.3UH, 3.6A, SHIELDED; Inductance:3.3µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRU8028 Series; Power Inductor Case:8mm x 8mm x 2.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, 3.6A, SHIELDED; Inductance:3.3µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRU8028 Series; Power Inductor Case:8mm x 8mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU8028-3R3Y SRU8028-3R3YTR-ND 57AC3549
Product Name 3.3UH 3.6A 17.5MOHM Inductor and Choke Fixed Inductors Power Inductor, 3.3Uh, 3.6A, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details