Bourns, Inc. Fixed Inductors SRU8028-2R5Y

Description
2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU8028-2R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-2R5YCT-ND
Fixed Inductors SRU8028-2R5YCT-ND
2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028-2R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-2R5YTR-ND
Fixed Inductors SRU8028-2R5YTR-ND
2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028-2R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-2R5YDKR-ND
Fixed Inductors SRU8028-2R5YDKR-ND
2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 4.5A 13.6mOhm Nonstandard

Buy Now Datasheet
2.5UH 4.5A 13.6MOHM Inductor and Choke - 71-SRU8028-2R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5UH 4.5A 13.6MOHM Inductor and Choke
71-SRU8028-2R5Y
2.5UH 4.5A 13.6MOHM Inductor and Choke 71-SRU8028-2R5Y
FIXED IND 2.5UH 4.5A 13.6MOHM SM Product overview: SRU8028-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 4.5A, 13.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 4.5A, 13.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-2R5Y can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 4.5A 13.6MOHM SM Product overview: SRU8028-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 4.5A, 13.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 4.5A, 13.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-2R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.5Uh, 4.2A, Smd; Inductance Bourns - 09J3061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 4.2A, Smd; Inductance Bourns
09J3061
Inductor, Shielded, 2.5Uh, 4.2A, Smd; Inductance Bourns 09J3061
INDUCTOR, SHIELDED, 2.5UH, 4.2A, SMD; Inductance:2.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:SRU8028 Series; DC Resistance Max:0.0136ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 4.2A, SMD; Inductance:2.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:SRU8028 Series; DC Resistance Max:0.0136ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU8028-2R5YCT-ND 71-SRU8028-2R5Y 09J3061
Product Name Fixed Inductors 2.5UH 4.5A 13.6MOHM Inductor and Choke Inductor, Shielded, 2.5Uh, 4.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details