Bourns, Inc. SMD 22UH 1.6A 106 MOHM Inductor and Choke SRU8028-220Y

Description
FIXED IND 22UH 1.6A 106 MOHM SMD Product overview: SRU8028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 106 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 106 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-220Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 22UH 1.6A 106 MOHM SMD Product overview: SRU8028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 106 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 106 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-220Y can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 988263-SRU8028-220Y is a fixed inductor from the SRU8028 series manufactured by Bourns Inc. It features an inductance of 22 µH with a tolerance of ±30%. The inductor is designed for surface mount technology (SMD) applications and has a maximum height of 3.10 mm. It operates effectively within a temperature range of -40 °C to +125 °C and has a DC resistance of 106 mΩ. The inductor can handle a rated current of 1.6 A and a saturation current of 1.5 A. It is shielded and constructed with a ferrite core, making it suitable for use in power supplies for portable communication equipment, camcorders, and LCD TVs. The product is packaged in reels of 1,500 units and complies with RoHS directives.

Datasheet Summary
Powered by GS/AI

The 988263-SRU8028-220Y is a fixed inductor from the SRU8028 series manufactured by Bourns Inc. It features an inductance of 22 µH with a tolerance of ±30%. The inductor is designed for surface mount technology (SMD) applications and has a maximum height of 3.10 mm. It operates effectively within a temperature range of -40 °C to +125 °C and has a DC resistance of 106 mΩ. The inductor can handle a rated current of 1.6 A and a saturation current of 1.5 A. It is shielded and constructed with a ferrite core, making it suitable for use in power supplies for portable communication equipment, camcorders, and LCD TVs. The product is packaged in reels of 1,500 units and complies with RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.6A 106 MOHM Inductor and Choke - 71-SRU8028-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.6A 106 MOHM Inductor and Choke
71-SRU8028-220Y
SMD 22UH 1.6A 106 MOHM Inductor and Choke 71-SRU8028-220Y
FIXED IND 22UH 1.6A 106 MOHM SMD Product overview: SRU8028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 106 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 106 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.6A 106 MOHM SMD Product overview: SRU8028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 106 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 106 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU8028-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-220YTR-ND
Fixed Inductors SRU8028-220YTR-ND
22µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-220YCT-ND
Fixed Inductors SRU8028-220YCT-ND
22µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU8028-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU8028-220YDKR-ND
Fixed Inductors SRU8028-220YDKR-ND
22µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard

22µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
988263-SRU8028-220Y
Inductors, Coils, Chokes - Fixed Inductors 988263-SRU8028-220Y
Win Source Part Number: 988263-SRU8028-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU8028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 106mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU8028-220YDKR,SRU8 028-220Y-ND,SRU8028- 220YCT,SRU8028-220YT R,SRU8028220Y Base Product Number: SRU8028 Current - Saturation (Isat): 1.5A

Win Source Part Number: 988263-SRU8028-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 106mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8028-220YDKR,SRU8028-220Y-ND,SRU8028-220YCT,SRU8028-220YTR,SRU8028220Y
Base Product Number: SRU8028
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Fixed Inductors - SRU8028-220Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU8028-220Y
Fixed Inductors SRU8028-220Y
FIXED IND 22UH 1.6A 106 MOHM SMD

FIXED IND 22UH 1.6A 106 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 1.5A, Smd, Full Reel; Inductance Bourns - 02J3316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.5A, Smd, Full Reel; Inductance Bourns
02J3316
Inductor, Shielded, 22Uh, 1.5A, Smd, Full Reel; Inductance Bourns 02J3316
INDUCTOR, SHIELDED, 22UH, 1.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRU8028 Series; DC Resistance Max:0.106ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRU8028 Series; DC Resistance Max:0.106ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Shielded, 1.6A Rohs Compliant Bourns - 92AH6121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.6A Rohs Compliant Bourns
92AH6121
Inductor, 22Uh, Shielded, 1.6A Rohs Compliant Bourns 92AH6121
INDUCTOR, 22UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU8028-220Y SRU8028-220YTR-ND 988263-SRU8028-220Y SRU8028-220Y 02J3316 92AH6121
Product Name SMD 22UH 1.6A 106 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 22Uh, 1.5A, Smd, Full Reel; Inductance Bourns Inductor, 22Uh, Shielded, 1.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details