FIXED IND 100UH 750MA 390MOHM SM Product overview: SRU8028-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 750MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 750MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8028-101Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1157130-SRU8028-101Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 390mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8028-101YDKR,SRU8
Base Product Number: SRU8028
Current - Saturation (Isat): 700mA
100µH Shielded Wirewound Inductor 750mA 390mOhm Nonstandard
100µH Shielded Wirewound Inductor 750mA 390mOhm Nonstandard
100µH Shielded Wirewound Inductor 750mA 390mOhm Nonstandard
INDUCTOR, SHIELDED, 100UH, 700MA, SMD; Inductance:100µH; RMS Current (Irms):750mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 700MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):750mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU8028-101Y | 1157130-SRU8028-101Y | SRU8028-101YTR-ND | 09J3059 | 02J3313 |
| Product Name | 100UH 750MA 390MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 100Uh, 700Ma, Smd; Inductance Bourns | Inductor, Shielded, 100Uh, 700Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |