Bourns, Inc. Fixed Inductors SRU6025A-2R2Y

Description
2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6025A-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025A-2R2YTR-ND
Fixed Inductors SRU6025A-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273001-SRU6025A-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273001-SRU6025A-2R2Y
Win Source Part Number: 1273001-SRU6025A-2R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6025A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU6025A-2R2Y,SRU602 5A-2R2YCT,SRU6025A-2 R2YDKR,SRU6025A-2R2Y TR Base Product Number: SRU6025A Current - Saturation (Isat): 2.35A

Win Source Part Number: 1273001-SRU6025A-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6025A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU6025A-2R2Y,SRU6025A-2R2YCT,SRU6025A-2R2YDKR,SRU6025A-2R2YTR
Base Product Number: SRU6025A
Current - Saturation (Isat): 2.35A

Buy Now Datasheet
SMD 2.2UH 3.4A 24 MOHM Inductor and Choke - 71-SRU6025A-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.4A 24 MOHM Inductor and Choke
71-SRU6025A-2R2Y
SMD 2.2UH 3.4A 24 MOHM Inductor and Choke 71-SRU6025A-2R2Y
FIXED IND 2.2UH 3.4A 24 MOHM SMD Product overview: SRU6025A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.4A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.4A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025A-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.4A 24 MOHM SMD Product overview: SRU6025A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.4A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.4A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025A-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru6025A Series, 2.2 H, 30%, Shielded, 0.024 Ohm, 3.4 A Bourns - 06X8125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru6025A Series, 2.2 H, 30%, Shielded, 0.024 Ohm, 3.4 A Bourns
06X8125
Surface Mount Power Inductor, Aec-Q200 Sru6025A Series, 2.2 H, 30%, Shielded, 0.024 Ohm, 3.4 A Bourns 06X8125
Surface Mount Power Inductor, AEC-Q200 SRU6025A Series, 2.2 H, 30%, Shielded, 0.024 ohm, 3.4 A

Surface Mount Power Inductor, AEC-Q200 SRU6025A Series, 2.2 H, 30%, Shielded, 0.024 ohm, 3.4 A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU6025A-2R2YTR-ND 1273001-SRU6025A-2R2Y 71-SRU6025A-2R2Y 06X8125
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 3.4A 24 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sru6025A Series, 2.2 H, 30%, Shielded, 0.024 Ohm, 3.4 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
EMC Chokes - 823901-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-561 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details