Bourns, Inc. SMD 1.2UH 4A 19 MOHM Inductor and Choke SRU6025A-1R2Y

Description
FIXED IND 1.2UH 4A 19 MOHM SMD Product overview: SRU6025A-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025A-1R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 4A 19 MOHM SMD Product overview: SRU6025A-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025A-1R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 4A 19 MOHM Inductor and Choke - 71-SRU6025A-1R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 4A 19 MOHM Inductor and Choke
71-SRU6025A-1R2Y
SMD 1.2UH 4A 19 MOHM Inductor and Choke 71-SRU6025A-1R2Y
FIXED IND 1.2UH 4A 19 MOHM SMD Product overview: SRU6025A-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025A-1R2Y can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 4A 19 MOHM SMD Product overview: SRU6025A-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025A-1R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273003-SRU6025A-1R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273003-SRU6025A-1R2Y
Win Source Part Number: 1273003-SRU6025A-1R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6025A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 120MHz Package / Case: Nonstandard DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU6025A-1R2YDKR,SRU 6025A-1R2YCT,SRU6025 A-1R2Y,SRU6025A-1R2Y TR Base Product Number: SRU6025A Current - Saturation (Isat): 3.2A

Win Source Part Number: 1273003-SRU6025A-1R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6025A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 120MHz
Package / Case: Nonstandard
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU6025A-1R2YDKR,SRU6025A-1R2YCT,SRU6025A-1R2Y,SRU6025A-1R2YTR
Base Product Number: SRU6025A
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Fixed Inductors - SRU6025A-1R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025A-1R2YTR-ND
Fixed Inductors SRU6025A-1R2YTR-ND
1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU6025A-1R2Y 1273003-SRU6025A-1R2Y SRU6025A-1R2YTR-ND
Product Name SMD 1.2UH 4A 19 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details