100µH Shielded Wirewound Inductor 700mA 500mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRU6025A Series, 100 H, 30%, Shielded, 0.5 ohm, 700 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU6025A-101YTR-ND | 87X9578 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sru6025A Series, 100 H, 30%, Shielded, 0.5 Ohm, 700 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |