The Win Source Electronics part number 1273009-SRU6025-2R2Y
Win Source Part Number: 1273009-SRU6025-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6025
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRU6025-2R2Y,SRU6025
Base Product Number: SRU6025
Current - Saturation (Isat): 2.35A
FIXED IND 2.2UH 3.4A 24 MOHM SMD Product overview: SRU6025-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.4A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.4A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025-2R2Y can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.4A 24mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273009-SRU6025-2R2Y | 71-SRU6025-2R2Y | SRU6025-2R2YCT-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 3.4A 24 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |