FIXED IND 220UH 420MA 1.25OHM SM Product overview: SRU6025-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 420MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 420MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025-221Y can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 420mA 1.25Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 420mA 1.25Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 420mA 1.25Ohm Max Nonstandard
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SRU6025
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 220 µH
Tolerance: ±30%
FIXED IND 220UH 420MA 1.25OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU6025-221Y | SRU6025-221YDKR-ND | SRU6025-221Y | |
| Product Name | 220UH 420MA 1.25OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Inductance Range | 220 microH | 220 microH | 220 microH |