Bourns, Inc. Fixed Inductors SRU6025-220Y

Description
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6025-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-220YCT-ND
Fixed Inductors SRU6025-220YCT-ND
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6025-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-220YTR-ND
Fixed Inductors SRU6025-220YTR-ND
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6025-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-220YDKR-ND
Fixed Inductors SRU6025-220YDKR-ND
22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.6A 130mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.6A 130 MOHM Inductor and Choke - 71-SRU6025-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.6A 130 MOHM Inductor and Choke
71-SRU6025-220Y
SMD 22UH 1.6A 130 MOHM Inductor and Choke 71-SRU6025-220Y
FIXED IND 22UH 1.6A 130 MOHM SMD Product overview: SRU6025-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.6A 130 MOHM SMD Product overview: SRU6025-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6025-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273008-SRU6025-220Y
Inductors, Coils, Chokes - Fixed Inductors 1273008-SRU6025-220Y
Win Source Part Number: 1273008-SRU6025-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6025 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRU6025-220YDKR,SRU6 025-220Y,SRU6025220Y ,SRU6025-220YCT,SRU6 025-220YTR Base Product Number: SRU6025 Current - Saturation (Isat): 700mA

Win Source Part Number: 1273008-SRU6025-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6025
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRU6025-220YDKR,SRU6025-220Y,SRU6025220Y,SRU6025-220YCT,SRU6025-220YTR
Base Product Number: SRU6025
Current - Saturation (Isat): 700mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU6025-220YCT-ND 71-SRU6025-220Y 1273008-SRU6025-220Y
Product Name Fixed Inductors SMD 22UH 1.6A 130 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers