Bourns, Inc. Fixed Inductors SRU6025-1R2Y

Description
1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6025-1R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-1R2YCT-ND
Fixed Inductors SRU6025-1R2YCT-ND
1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6025-1R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-1R2YTR-ND
Fixed Inductors SRU6025-1R2YTR-ND
1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6025-1R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-1R2YDKR-ND
Fixed Inductors SRU6025-1R2YDKR-ND
1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 4A 19mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU6025-1R2YCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers