Bourns, Inc. Fixed Inductors SRU6018-1R2Y

Description
1.2µH Shielded Wirewound Inductor 3.6A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 3.6A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6018-1R2Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6018-1R2Y-ND
Fixed Inductors SRU6018-1R2Y-ND
1.2µH Shielded Wirewound Inductor 3.6A 25mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.6A 25mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU6018-1R2Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details