FIXED IND 15UH 1.5A 130 MOHM SMD Product overview: SRU6018-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.5A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.5A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-150Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273015-SRU6018-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6018
Current - Saturation (Isat): 800mA
15µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU6018-150Y | 1273015-SRU6018-150Y | SRU6018-150Y-ND |
| Product Name | SMD 15UH 1.5A 130 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 15 microH | 15 microH |