Bourns, Inc. SMD 10UH 1.7A 88 MOHM Inductor and Choke SRU6018-100Y

Description
FIXED IND 10UH 1.7A 88 MOHM SMD Product overview: SRU6018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.7A 88 MOHM SMD Product overview: SRU6018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.7A 88 MOHM Inductor and Choke - 71-SRU6018-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 88 MOHM Inductor and Choke
71-SRU6018-100Y
SMD 10UH 1.7A 88 MOHM Inductor and Choke 71-SRU6018-100Y
FIXED IND 10UH 1.7A 88 MOHM SMD Product overview: SRU6018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-100Y can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 88 MOHM SMD Product overview: SRU6018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6018-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273017-SRU6018-100Y
Inductors, Coils, Chokes - Fixed Inductors 1273017-SRU6018-100Y
Win Source Part Number: 1273017-SRU6018-100Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6018 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 88mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6018 Current - Saturation (Isat): 1A

Win Source Part Number: 1273017-SRU6018-100Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 88mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6018
Current - Saturation (Isat): 1A

Buy Now Datasheet
Fixed Inductors - SRU6018-100Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6018-100Y-ND
Fixed Inductors SRU6018-100Y-ND
10µH Shielded Inductor 1.7A 88mOhm Max Nonstandard

10µH Shielded Inductor 1.7A 88mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU6018-100Y 1273017-SRU6018-100Y SRU6018-100Y-ND
Product Name SMD 10UH 1.7A 88 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 2-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0030 microH
View Details
2 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers