Bourns, Inc. Fixed Inductors SRU6013-4R2Y

Description
4.2µH Shielded Wirewound Inductor 2.1A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.2µH Shielded Wirewound Inductor 2.1A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6013-4R2Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6013-4R2Y-ND
Fixed Inductors SRU6013-4R2Y-ND
4.2µH Shielded Wirewound Inductor 2.1A 75mOhm Max Nonstandard

4.2µH Shielded Wirewound Inductor 2.1A 75mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.2UH 2.1A 75 MOHM Inductor and Choke - 71-SRU6013-4R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.2UH 2.1A 75 MOHM Inductor and Choke
71-SRU6013-4R2Y
SMD 4.2UH 2.1A 75 MOHM Inductor and Choke 71-SRU6013-4R2Y
FIXED IND 4.2UH 2.1A 75 MOHM SMD Product overview: SRU6013-4R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2UH, 2.1A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2UH, 2.1A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-4R2Y can be used for catalog matching and distributor lookup.

FIXED IND 4.2UH 2.1A 75 MOHM SMD Product overview: SRU6013-4R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2UH, 2.1A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2UH, 2.1A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-4R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273023-SRU6013-4R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273023-SRU6013-4R2Y
Win Source Part Number: 1273023-SRU6013-4R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6013 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.2 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6013 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1273023-SRU6013-4R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6013
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.2 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6013
Current - Saturation (Isat): 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU6013-4R2Y-ND 71-SRU6013-4R2Y 1273023-SRU6013-4R2Y
Product Name Fixed Inductors SMD 4.2UH 2.1A 75 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
High Frequency & RF Inductors - 7-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details