Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU6013-470Y

Description
Win Source Part Number: 1273022-SRU6013-470Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6013 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 675mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6013 Current - Saturation (Isat): 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273022-SRU6013-470Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6013 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 675mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6013 Current - Saturation (Isat): 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273022-SRU6013-470Y
Inductors, Coils, Chokes - Fixed Inductors 1273022-SRU6013-470Y
Win Source Part Number: 1273022-SRU6013-470Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6013 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 675mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6013 Current - Saturation (Isat): 500mA

Win Source Part Number: 1273022-SRU6013-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6013
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 675mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 660 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6013
Current - Saturation (Isat): 500mA

Buy Now Datasheet
SMD 47UH 660MA 675MOHM Inductor and Choke - 71-SRU6013-470Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 660MA 675MOHM Inductor and Choke
71-SRU6013-470Y
SMD 47UH 660MA 675MOHM Inductor and Choke 71-SRU6013-470Y
FIXED IND 47UH 660MA 675MOHM SMD Product overview: SRU6013-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 660MA, 675MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 660MA, 675MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-470Y can be used for catalog matching and distributor lookup.

FIXED IND 47UH 660MA 675MOHM SMD Product overview: SRU6013-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 660MA, 675MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 660MA, 675MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6013-470Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU6013-470Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6013-470Y-ND
Fixed Inductors SRU6013-470Y-ND
47µH Shielded Wirewound Inductor 660mA 675mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 660mA 675mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273022-SRU6013-470Y 71-SRU6013-470Y SRU6013-470Y-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 660MA 675MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details