Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU6011-680Y

Description
Win Source Part Number: 1273030-SRU6011-680Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6011 Current - Saturation (Isat): 280mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273030-SRU6011-680Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6011 Current - Saturation (Isat): 280mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273030-SRU6011-680Y
Inductors, Coils, Chokes - Fixed Inductors 1273030-SRU6011-680Y
Win Source Part Number: 1273030-SRU6011-680Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU6011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU6011 Current - Saturation (Isat): 280mA

Win Source Part Number: 1273030-SRU6011-680Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU6011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.049" (1.25mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.244" W (6.50mm x 6.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU6011
Current - Saturation (Isat): 280mA

Buy Now Datasheet
SMD 68UH 460MA 1.2 OHM Inductor and Choke - 71-SRU6011-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 460MA 1.2 OHM Inductor and Choke
71-SRU6011-680Y
SMD 68UH 460MA 1.2 OHM Inductor and Choke 71-SRU6011-680Y
FIXED IND 68UH 460MA 1.2 OHM SMD Product overview: SRU6011-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6011-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 460MA 1.2 OHM SMD Product overview: SRU6011-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU6011-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273030-SRU6011-680Y 71-SRU6011-680Y
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 460MA 1.2 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers