Bourns, Inc. Kits - Inductor Kits SRU60-LAB1

Description
Win Source Part Number: 1243336-SRU60-LAB1 Category: Kits>Inductor Kits Series: SRU6011, SRU6018, SRU6025 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 54 Pieces (18 Values - 3 Each) Inductance Range: 1.2µH ~ 220µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243336-SRU60-LAB1 Category: Kits>Inductor Kits Series: SRU6011, SRU6018, SRU6025 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 54 Pieces (18 Values - 3 Each) Inductance Range: 1.2µH ~ 220µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243336-SRU60-LAB1
Kits - Inductor Kits 1243336-SRU60-LAB1
Win Source Part Number: 1243336-SRU60-LAB1 Category: Kits>Inductor Kits Series: SRU6011, SRU6018, SRU6025 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 54 Pieces (18 Values - 3 Each) Inductance Range: 1.2µH ~ 220µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243336-SRU60-LAB1
Category: Kits>Inductor Kits
Series: SRU6011, SRU6018, SRU6025
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 54 Pieces (18 Values - 3 Each)
Inductance Range: 1.2µH ~ 220µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
Inductor and Choke - 655-SRU60-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
655-SRU60-LAB1
Inductor and Choke 655-SRU60-LAB1
KIT PWR INDUCTOR 3PC EACH Product overview: SRU60-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRU60-LAB1 can be used for catalog matching and distributor lookup.

KIT PWR INDUCTOR 3PC EACH Product overview: SRU60-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRU60-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit; Inductor Kit Type Bourns - 14P7503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit; Inductor Kit Type Bourns
14P7503
Inductor Kit; Inductor Kit Type Bourns 14P7503
INDUCTOR KIT; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:1.4µH to 220µH; No. of Items in Kit:54; Product Range:-; Kit Contents:54-Pcs of 1.4µH to 220µH Shielded Power Inductors RoHS Compliant: Yes

INDUCTOR KIT; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:1.4µH to 220µH; No. of Items in Kit:54; Product Range:-; Kit Contents:54-Pcs of 1.4µH to 220µH Shielded Power Inductors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243336-SRU60-LAB1 655-SRU60-LAB1 14P7503
Product Name Kits - Inductor Kits Inductor and Choke Inductor Kit; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Shielded Inductor Kit
Core Material Ferrite Ferrite DR/RI
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details