Bourns, Inc. SMD 68UH 560MA 550MOHM Inductor and Choke SRU5028A-680Y

Description
FIXED IND 68UH 560MA 550MOHM SMD Product overview: SRU5028A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 560MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 560MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028A-680Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 560MA 550MOHM SMD Product overview: SRU5028A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 560MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 560MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028A-680Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 560MA 550MOHM Inductor and Choke - 71-SRU5028A-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 560MA 550MOHM Inductor and Choke
71-SRU5028A-680Y
SMD 68UH 560MA 550MOHM Inductor and Choke 71-SRU5028A-680Y
FIXED IND 68UH 560MA 550MOHM SMD Product overview: SRU5028A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 560MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 560MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028A-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 560MA 550MOHM SMD Product overview: SRU5028A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 560MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 560MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028A-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273038-SRU5028A-680Y
Inductors, Coils, Chokes - Fixed Inductors 1273038-SRU5028A-680Y
Win Source Part Number: 1273038-SRU5028A-680 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 550mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 560 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5028A-680YCT,SRU5 028A-680Y,SRU5028A-6 80YTR,SRU5028A-680YD KR Base Product Number: SRU5028A Current - Saturation (Isat): 460mA

Win Source Part Number: 1273038-SRU5028A-680Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 550mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 560 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028A-680YCT,SRU5028A-680Y,SRU5028A-680YTR,SRU5028A-680YDKR
Base Product Number: SRU5028A
Current - Saturation (Isat): 460mA

Buy Now Datasheet
Fixed Inductors - SRU5028A-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028A-680YTR-ND
Fixed Inductors SRU5028A-680YTR-ND
68µH Shielded Wirewound Inductor 560mA 550mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 560mA 550mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU5028A-680Y 1273038-SRU5028A-680Y SRU5028A-680YTR-ND
Product Name SMD 68UH 560MA 550MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers