47µH Shielded Wirewound Inductor 700mA 360mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 700mA 360mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 700mA 360mOhm Max Nonstandard
Win Source Part Number: 1273040-SRU5028A-470
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 360mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028A-470Y,SRU502
Base Product Number: SRU5028A
Current - Saturation (Isat): 620mA
FIXED IND 47UH 700MA 360MOHM SMD Product overview: SRU5028A-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 700MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 700MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028A-470Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU5028A-470YCT-ND | 1273040-SRU5028A-470Y | 71-SRU5028A-470Y |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 47UH 700MA 360MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |