Bourns, Inc. Fixed Inductors SRU5028-6R8Y

Description
6.8µH Shielded Inductor 2A 42mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 2A 42mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU5028-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-6R8YDKR-ND
Fixed Inductors SRU5028-6R8YDKR-ND
6.8µH Shielded Inductor 2A 42mOhm Nonstandard

6.8µH Shielded Inductor 2A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-6R8YCT-ND
Fixed Inductors SRU5028-6R8YCT-ND
6.8µH Shielded Inductor 2A 42mOhm Nonstandard

6.8µH Shielded Inductor 2A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-6R8YTR-ND
Fixed Inductors SRU5028-6R8YTR-ND
6.8µH Shielded Inductor 2A 42mOhm Nonstandard

6.8µH Shielded Inductor 2A 42mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU5028-6R8Y
897566-SRU5028-6R8Y
Fixed Inductors - SRU5028-6R8Y 897566-SRU5028-6R8Y
Manufacturer: Bourns Inc. Win Source Part Number: 897566-SRU5028-6R8Y Series: SRU5028 Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Shielded Wirewound Inductor 2 A 42mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU5028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRU5028-6R8YDKR, SRU5028-6R8YCT, SRU5028-6R8YTR, SRU5028-6R8Y-ND, SRU50286R8Y

Manufacturer: Bourns Inc.
Win Source Part Number: 897566-SRU5028-6R8Y
Series: SRU5028
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Shielded Wirewound Inductor 2 A 42mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU5028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRU5028-6R8YDKR, SRU5028-6R8YCT, SRU5028-6R8YTR, SRU5028-6R8Y-ND, SRU50286R8Y

Buy Now Datasheet
SMD 6.8UH 2A 42 MOHM Inductor and Choke - 71-SRU5028-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2A 42 MOHM Inductor and Choke
71-SRU5028-6R8Y
SMD 6.8UH 2A 42 MOHM Inductor and Choke 71-SRU5028-6R8Y
FIXED IND 6.8UH 2A 42 MOHM SMD Product overview: SRU5028-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2A 42 MOHM SMD Product overview: SRU5028-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 1.55A, Smd; Inductance Bourns - 09J3056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 1.55A, Smd; Inductance Bourns
09J3056
Inductor, Shielded, 6.8Uh, 1.55A, Smd; Inductance Bourns 09J3056
INDUCTOR, SHIELDED, 6.8UH, 1.55A, SMD; Inductance:6.8µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.55A; Product Range:SRU5028 Series; Inductor Case / Package:-; DC Resistance Max:0.042ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 1.55A, SMD; Inductance:6.8µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.55A; Product Range:SRU5028 Series; Inductor Case / Package:-; DC Resistance Max:0.042ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU5028-6R8YDKR-ND 897566-SRU5028-6R8Y 71-SRU5028-6R8Y 09J3056
Product Name Fixed Inductors Fixed Inductors - SRU5028-6R8Y SMD 6.8UH 2A 42 MOHM Inductor and Choke Inductor, Shielded, 6.8Uh, 1.55A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details