Win Source Part Number: 1273046-SRU5028-680Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 450mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 560 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028-680YDKR,SRU5
Base Product Number: SRU5028
Current - Saturation (Isat): 460mA
FIXED IND 68UH 560MA 450MOHM SMD Product overview: SRU5028-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 560MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 560MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-680Y can be used for catalog matching and distributor lookup.
68µH Shielded Wirewound Inductor 560mA 450mOhm Nonstandard
68µH Shielded Wirewound Inductor 560mA 450mOhm Nonstandard
68µH Shielded Wirewound Inductor 560mA 450mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273046-SRU5028-680Y | 71-SRU5028-680Y | SRU5028-680YCT-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 560MA 450MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |