Bourns, Inc. Fixed Inductors SRU5028-4R7Y

Description
4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU5028-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-4R7YCT-ND
Fixed Inductors SRU5028-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-4R7YDKR-ND
Fixed Inductors SRU5028-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-4R7YTR-ND
Fixed Inductors SRU5028-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 32mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
975598-SRU5028-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 975598-SRU5028-4R7Y
Win Source Part Number: 975598-SRU5028-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 32mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5028-4R7Y-ND,SRU5 028-4R7YTR,SRU50284R 7Y,SRU5028-4R7YDKR,S RU5028-4R7YCT Base Product Number: SRU5028 Current - Saturation (Isat): 1.85A

Win Source Part Number: 975598-SRU5028-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 32mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028-4R7Y-ND,SRU5028-4R7YTR,SRU50284R7Y,SRU5028-4R7YDKR,SRU5028-4R7YCT
Base Product Number: SRU5028
Current - Saturation (Isat): 1.85A

Buy Now Datasheet
SMD 4.7UH 2.2A 32 MOHM Inductor and Choke - 71-SRU5028-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.2A 32 MOHM Inductor and Choke
71-SRU5028-4R7Y
SMD 4.7UH 2.2A 32 MOHM Inductor and Choke 71-SRU5028-4R7Y
FIXED IND 4.7UH 2.2A 32 MOHM SMD Product overview: SRU5028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.2A 32 MOHM SMD Product overview: SRU5028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.2A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.2A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR,SMD POWER/SHIELDED, 4.7UH, 30%TOL, SRF MIN 50MHZ, DCR 0.032OHM, 9QREF - 70154492 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,SMD POWER/SHIELDED, 4.7UH, 30%TOL, SRF MIN 50MHZ, DCR 0.032OHM, 9QREF
70154492
INDUCTOR,SMD POWER/SHIELDED, 4.7UH, 30%TOL, SRF MIN 50MHZ, DCR 0.032OHM, 9QREF 70154492
Unit Height of 2.8 mmCurrent Up to 7 ALead-FreeInput/Outp ut of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Unit Height of 2.8 mmCurrent Up to 7 ALead-FreeInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site
Fixed Inductors - SRU5028-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU5028-4R7Y
Fixed Inductors SRU5028-4R7Y
FIXED IND 4.7UH 2.2A 32 MOHM SMD

FIXED IND 4.7UH 2.2A 32 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.85A, Smd; Inductance Bourns - 09J3054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.85A, Smd; Inductance Bourns
09J3054
Inductor, Shielded, 4.7Uh, 1.85A, Smd; Inductance Bourns 09J3054
INDUCTOR, SHIELDED, 4.7UH, 1.85A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.85A; Product Range:SRU5028 Series; DC Resistance Max:0.032ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.85A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.85A; Product Range:SRU5028 Series; DC Resistance Max:0.032ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.85A, Smd, Full Reel; Inductance Bourns - 02J3308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.85A, Smd, Full Reel; Inductance Bourns
02J3308
Inductor, Shielded, 4.7Uh, 1.85A, Smd, Full Reel; Inductance Bourns 02J3308
INDUCTOR, SHIELDED, 4.7UH, 1.85A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.85A; Product Range:SRU5028 Series; DC Resistance Max:0.032ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.85A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.85A; Product Range:SRU5028 Series; DC Resistance Max:0.032ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU5028-4R7YCT-ND 975598-SRU5028-4R7Y 71-SRU5028-4R7Y 70154492 SRU5028-4R7Y 09J3054 02J3308
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2.2A 32 MOHM Inductor and Choke INDUCTOR,SMD POWER/SHIELDED, 4.7UH, 30%TOL, SRF MIN 50MHZ, DCR 0.032OHM, 9QREF Fixed Inductors Inductor, Shielded, 4.7Uh, 1.85A, Smd; Inductance Bourns Inductor, Shielded, 4.7Uh, 1.85A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers