FIXED IND 47UH 700MA 285MOHM SMD Product overview: SRU5028-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 700MA, 285MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 700MA, 285MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-470Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 998583-SRU5028-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 285mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028-470YDKR,SRU5
Base Product Number: SRU5028
Current - Saturation (Isat): 620mA
47µH Shielded Wirewound Inductor 700mA 285mOhm Nonstandard
47µH Shielded Wirewound Inductor 700mA 285mOhm Nonstandard
47µH Shielded Wirewound Inductor 700mA 285mOhm Nonstandard
INDUCTOR, SHIELDED, 47UH, 620MA, SMD; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU5028-470Y | 998583-SRU5028-470Y | SRU5028-470YDKR-ND | 09J3055 |
| Product Name | SMD 47UH 700MA 285MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 47Uh, 620Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 47 microH | 47 microH | 47 microH |