Manufacturer: Bourns Inc.
Win Source Part Number: 897565-SRU5028-330Y
Series: SRU5028
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Shielded Wirewound Inductor 800 mA 203mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU5028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU5028-330YTR, -SRU5028-330YTR, -SRU5028-330YCT, SRU5028330Y, -SRU5028-330Y, SRU5028-330YCT
33µH Shielded Inductor 800mA 203mOhm Nonstandard
33µH Shielded Inductor 800mA 203mOhm Nonstandard
FIXED IND 33UH 800MA 203 MOHM
FIXED IND 33UH 800MA 203MOHM SMD Product overview: SRU5028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 800MA, 203MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 800MA, 203MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-330Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 33UH, 680MA, SMD; Inductance:33µH; RMS Current (Irms):800mA; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897565-SRU5028-330Y | 118-SRU5028-330YTR-ND | 71-SRU5028-330Y | 09J3053 |
| Product Name | Fixed Inductors - SRU5028-330Y | Fixed Inductors | SMD 33UH 800MA 203MOHM Inductor and Choke | Inductor, Shielded, 33Uh, 680Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed |