Bourns, Inc. SMD 2.2UH 3.2A 21 MOHM Inductor and Choke SRU5028-2R2Y

Description
FIXED IND 2.2UH 3.2A 21 MOHM SMD Product overview: SRU5028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.2A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.2A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-2R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.2A 21 MOHM SMD Product overview: SRU5028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.2A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.2A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-2R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 3.2A 21 MOHM Inductor and Choke - 71-SRU5028-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.2A 21 MOHM Inductor and Choke
71-SRU5028-2R2Y
SMD 2.2UH 3.2A 21 MOHM Inductor and Choke 71-SRU5028-2R2Y
FIXED IND 2.2UH 3.2A 21 MOHM SMD Product overview: SRU5028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.2A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.2A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.2A 21 MOHM SMD Product overview: SRU5028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.2A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.2A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1135729-SRU5028-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1135729-SRU5028-2R2Y
Win Source Part Number: 1135729-SRU5028-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 130MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): SRU5028-2R2Y.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5028-2R2YDKR,SRU5 0282R2Y,SRU5028-2R2Y TR,SRU5028-2R2Y-ND,S RU5028-2R2YCT Base Product Number: SRU5028 Current - Saturation (Isat): 2.5A

Win Source Part Number: 1135729-SRU5028-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 130MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Alternative Parts (Cross-Reference): SRU5028-2R2Y.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028-2R2YDKR,SRU50282R2Y,SRU5028-2R2YTR,SRU5028-2R2Y-ND,SRU5028-2R2YCT
Base Product Number: SRU5028
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Fixed Inductors - SRU5028-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-2R2YDKR-ND
Fixed Inductors SRU5028-2R2YDKR-ND
2.2µH Shielded Wirewound Inductor 3.2A 21mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 3.2A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-2R2YTR-ND
Fixed Inductors SRU5028-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 3.2A 21mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 3.2A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-2R2YCT-ND
Fixed Inductors SRU5028-2R2YCT-ND
2.2µH Shielded Wirewound Inductor 3.2A 21mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 3.2A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-2R2Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU5028-2R2Y
Fixed Inductors SRU5028-2R2Y
FIXED IND 2.2UH 3.2A 21 MOHM SMD

FIXED IND 2.2UH 3.2A 21 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, 3.2A, 30%, Smd; Inductance Bourns - 09J3050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 3.2A, 30%, Smd; Inductance Bourns
09J3050
Inductor, 2.2Uh, 3.2A, 30%, Smd; Inductance Bourns 09J3050
INDUCTOR, 2.2UH, 3.2A, 30%, SMD; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRU5028 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 3.2A, 30%, SMD; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRU5028 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 3.2A, 30%, Smd, Full Reel; Inductance Bourns - 02J3304 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 3.2A, 30%, Smd, Full Reel; Inductance Bourns
02J3304
Inductor, 2.2Uh, 3.2A, 30%, Smd, Full Reel; Inductance Bourns 02J3304
INDUCTOR, 2.2UH, 3.2A, 30%, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRU5028 Series; DC Resistance Max:0.021ohm; Product Length:5.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 3.2A, 30%, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRU5028 Series; DC Resistance Max:0.021ohm; Product Length:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU5028-2R2Y 1135729-SRU5028-2R2Y SRU5028-2R2YDKR-ND SRU5028-2R2Y 09J3050 02J3304
Product Name SMD 2.2UH 3.2A 21 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 3.2A, 30%, Smd; Inductance Bourns Inductor, 2.2Uh, 3.2A, 30%, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details