Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU5028-220Y

Description
Win Source Part Number: 1273047-SRU5028-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 162mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5028-220Y,SRU5028 -220YTR,SRU5028-220Y DKR,SRU5028-220YCT,S RU5028220Y Base Product Number: SRU5028 Current - Saturation (Isat): 850mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273047-SRU5028-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 162mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5028-220Y,SRU5028 -220YTR,SRU5028-220Y DKR,SRU5028-220YCT,S RU5028220Y Base Product Number: SRU5028 Current - Saturation (Isat): 850mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273047-SRU5028-220Y
Inductors, Coils, Chokes - Fixed Inductors 1273047-SRU5028-220Y
Win Source Part Number: 1273047-SRU5028-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 162mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5028-220Y,SRU5028 -220YTR,SRU5028-220Y DKR,SRU5028-220YCT,S RU5028220Y Base Product Number: SRU5028 Current - Saturation (Isat): 850mA

Win Source Part Number: 1273047-SRU5028-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 162mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5028-220Y,SRU5028-220YTR,SRU5028-220YDKR,SRU5028-220YCT,SRU5028220Y
Base Product Number: SRU5028
Current - Saturation (Isat): 850mA

Buy Now Datasheet
SMD 22UH 950MA 162MOHM Inductor and Choke - 71-SRU5028-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 950MA 162MOHM Inductor and Choke
71-SRU5028-220Y
SMD 22UH 950MA 162MOHM Inductor and Choke 71-SRU5028-220Y
FIXED IND 22UH 950MA 162MOHM SMD Product overview: SRU5028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 950MA, 162MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 950MA, 162MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 950MA 162MOHM SMD Product overview: SRU5028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 950MA, 162MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 950MA, 162MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5028-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU5028-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-220YCT-ND
Fixed Inductors SRU5028-220YCT-ND
22µH Shielded Wirewound Inductor 950mA 162mOhm Nonstandard

22µH Shielded Wirewound Inductor 950mA 162mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-220YTR-ND
Fixed Inductors SRU5028-220YTR-ND
22µH Shielded Wirewound Inductor 950mA 162mOhm Nonstandard

22µH Shielded Wirewound Inductor 950mA 162mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5028-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5028-220YDKR-ND
Fixed Inductors SRU5028-220YDKR-ND
22µH Shielded Wirewound Inductor 950mA 162mOhm Nonstandard

22µH Shielded Wirewound Inductor 950mA 162mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 850Ma, Smd; Inductance Bourns - 09J3051 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 850Ma, Smd; Inductance Bourns
09J3051
Inductor, Shielded, 22Uh, 850Ma, Smd; Inductance Bourns 09J3051
INDUCTOR, SHIELDED, 22UH, 850MA, SMD; Inductance:22µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:SRU5028 Series; DC Resistance Max:0.162ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 850MA, SMD; Inductance:22µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):850mA; Product Range:SRU5028 Series; DC Resistance Max:0.162ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273047-SRU5028-220Y 71-SRU5028-220Y SRU5028-220YCT-ND 09J3051
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 950MA 162MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 22Uh, 850Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers