Bourns, Inc. Fixed Inductors SRU5018-680Y

Description
68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU5018-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU5018-680YCT-ND
Fixed Inductors 118-SRU5018-680YCT-ND
68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard

68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU5018-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU5018-680YTR-ND
Fixed Inductors 118-SRU5018-680YTR-ND
68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard

68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU5018-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU5018-680YDKR-ND
Fixed Inductors 118-SRU5018-680YDKR-ND
68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard

68µH Shielded Wirewound Inductor 370mA 480mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRU5018-680YCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details