Bourns, Inc. SMD 4.7UH 2A 36 MOHM Inductor and Choke SRU5018-4R7Y

Description
FIXED IND 4.7UH 2A 36 MOHM SMD Product overview: SRU5018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2A 36 MOHM SMD Product overview: SRU5018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2A 36 MOHM Inductor and Choke - 71-SRU5018-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 36 MOHM Inductor and Choke
71-SRU5018-4R7Y
SMD 4.7UH 2A 36 MOHM Inductor and Choke 71-SRU5018-4R7Y
FIXED IND 4.7UH 2A 36 MOHM SMD Product overview: SRU5018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 36 MOHM SMD Product overview: SRU5018-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1132512-SRU5018-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1132512-SRU5018-4R7Y
Win Source Part Number: 1132512-SRU5018-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.5 @ 7.96MHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): SRU5018-4R7Y.; SRU5018-4R7Y..; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU50184R7Y,SRU5018- 4R7YCT,SRU5018-4R7YD KR,SRU5018-4R7YTR,SR U5018-4R7Y-ND Base Product Number: SRU5018 Current - Saturation (Isat): 1.55A

Win Source Part Number: 1132512-SRU5018-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.5 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Alternative Parts (Cross-Reference): SRU5018-4R7Y.; SRU5018-4R7Y..;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU50184R7Y,SRU5018-4R7YCT,SRU5018-4R7YDKR,SRU5018-4R7YTR,SRU5018-4R7Y-ND
Base Product Number: SRU5018
Current - Saturation (Isat): 1.55A

Buy Now Datasheet
Fixed Inductors - SRU5018-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-4R7YTR-ND
Fixed Inductors SRU5018-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 2A 36mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 2A 36mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-4R7YDKR-ND
Fixed Inductors SRU5018-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 2A 36mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 2A 36mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-4R7YCT-ND
Fixed Inductors SRU5018-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 2A 36mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 2A 36mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 1.55A, Smd, Full Reel; Inductance Bourns - 02J3296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.55A, Smd, Full Reel; Inductance Bourns
02J3296
Inductor, Shielded, 4.7Uh, 1.55A, Smd, Full Reel; Inductance Bourns 02J3296
INDUCTOR, SHIELDED, 4.7UH, 1.55A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.55A; Product Range:SRU5018 Series; DC Resistance Max:0.036ohm; Product Width:5.2mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.55A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.55A; Product Range:SRU5018 Series; DC Resistance Max:0.036ohm; Product Width:5.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.55A, Smd; Inductance Bourns - 09J3042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.55A, Smd; Inductance Bourns
09J3042
Inductor, Shielded, 4.7Uh, 1.55A, Smd; Inductance Bourns 09J3042
INDUCTOR, SHIELDED, 4.7UH, 1.55A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.55A; Product Range:SRU5018 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.55A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.55A; Product Range:SRU5018 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRU5018-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU5018-4R7Y
Fixed Inductors SRU5018-4R7Y
FIXED IND 4.7UH 2A 36 MOHM SMD

FIXED IND 4.7UH 2A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU5018-4R7Y 1132512-SRU5018-4R7Y SRU5018-4R7YTR-ND 02J3296 09J3042 SRU5018-4R7Y
Product Name SMD 4.7UH 2A 36 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 1.55A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 4.7Uh, 1.55A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-9 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details